Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Precision 500 mA regulators Product overview: L78M05ABV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05ABV-DG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876597-L78M05ABV-DG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: L78M05
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15725-5, L78M05ABV-DG-ND
IC REG LINEAR 5V 500MA TO220
IC REG LINEAR 5V 500MA TO220
Linear Voltage Regulators Prec 500mA Regs 5V 0.5A Output
IC REG LINEAR 5V 500MA TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-15725-5-ND | 776-L78M05ABV-DG | 876597-L78M05ABV-DG | L78M05ABV-DG | L78M05ABV-DG | L78M05ABV-DG | L78M05ABV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L78M05ABV-DG | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection |