STMicroelectronics, Inc. Ic, V Reg +5.0V, Smd, Dpak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics L78M05ABDT-TR

Description
IC, V REG +5.0V, SMD, DPAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, SMD, DPAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, Smd, Dpak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics - 53M8236 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, Smd, Dpak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics
53M8236
Ic, V Reg +5.0V, Smd, Dpak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics 53M8236
IC, V REG +5.0V, SMD, DPAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +5.0V, SMD, DPAK-3, 7805; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 2Vdo, 0.5A, 5V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics - 04X6409 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 0.5A, 5V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics
04X6409
V Reg, 2Vdo, 0.5A, 5V, 4%, Dpak; Fixed Output Voltage Nom. Stmicroelectronics 04X6409
V REG, 2VDO, 0.5A, 5V, 4%, DPAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 0.5A, 5V, 4%, DPAK; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53M8236
Product Name Ic, V Reg +5.0V, Smd, Dpak-3, 7805; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details