STMicroelectronics, Inc. Voltage Regulators L78L33CD-TR

Description
Voltage Regulator 3.3V 0.1A SOIC8
Request a Quote Datasheet
Description
Voltage Regulator 3.3V 0.1A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 6869486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869486
Voltage Regulators 6869486
Voltage Regulator 3.3V 0.1A SOIC8

Voltage Regulator 3.3V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 6869486P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869486P
Voltage Regulators 6869486P
Voltage Regulator 3.3V 0.1A SOIC8

Voltage Regulator 3.3V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 1686575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686575
Voltage Regulators 1686575
Voltage Regulator 3.3V 0.1A SOIC8

Voltage Regulator 3.3V 0.1A SOIC8

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15652-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15652-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15652-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15652-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15652-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15652-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15652-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15652-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15652-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78L33CD-TR - 876594-L78L33CD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L33CD-TR
876594-L78L33CD-TR
PMIC - PMIC - Voltage Regulators - Linear - L78L33CD-TR 876594-L78L33CD-TR
Manufacturer: STMicroelectronics Win Source Part Number: 876594-L78L33CD-TR Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: L78L33 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: L78L33CD-TR-ND, 497-15652-2, 497-15652-1, 497-15652-6

Manufacturer: STMicroelectronics
Win Source Part Number: 876594-L78L33CD-TR
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L78L33
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: L78L33CD-TR-ND, 497-15652-2, 497-15652-1, 497-15652-6

Buy Now Datasheet
Singapore, Singapore
0.1A Voltage Regulator IC
776-L78L33CD-TR
0.1A Voltage Regulator IC 776-L78L33CD-TR
0.1A positive voltage regulators Product overview: L78L33CD-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L33CD-TR can be used for catalog matching and distributor lookup.

0.1A positive voltage regulators Product overview: L78L33CD-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L33CD-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78L33CD-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78L33CD-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L33CD-TR
IC REG LINEAR 3.3V 100MA 8SO

IC REG LINEAR 3.3V 100MA 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78L33CD-TR
Linear Voltage Regulators L78L33CD-TR
Linear Voltage Regulators 3.3V 0.1A Positive

Linear Voltage Regulators 3.3V 0.1A Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L33CD-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L33CD-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L33CD-TR
IC REG LINEAR 3.3V 100MA 8SO

IC REG LINEAR 3.3V 100MA 8SO

Supplier's Site
PMIC - Voltage Regulators - Linear - L78L33CD-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L33CD-TR
PMIC - Voltage Regulators - Linear L78L33CD-TR
IC REG LINEAR 3.3V 100MA 8SO

IC REG LINEAR 3.3V 100MA 8SO

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 6869486 6869486P 497-15652-6-ND 876594-L78L33CD-TR 776-L78L33CD-TR L78L33CD-TR L78L33CD-TR L78L33CD-TR L78L33CD-TR
Product Name Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78L33CD-TR 0.1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SO SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
IQ 0.0060 amps 0.0060 amps 0.0055 amps 0.0055 amps
Regulator Type Standard
Unlock Full Specs
to access all available technical data