STMicroelectronics, Inc. Linear Volt Reg, 3.3V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics L78L33CD-TR

Description
LINEAR VOLT REG, 3.3V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators;RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 3.3V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 3.3V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9202 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 3.3V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
51AC9202
Linear Volt Reg, 3.3V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 51AC9202
LINEAR VOLT REG, 3.3V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators;RoHS Compliant: Yes

LINEAR VOLT REG, 3.3V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9202
Product Name Linear Volt Reg, 3.3V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 8.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details