Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
0.1A positive voltage regulators Product overview: L78L33ACZTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L33ACZTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 094919-L78L33ACZTR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 100MA TO92-3
49dB@(120Hz) 100mA Fixed 3.3V Positive electrode 30V TO-92-3 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators Pos Vltg regulators
IC REG LINEAR 3.3V 100MA TO92-3
IC REG LINEAR 3.3V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-16176-1-ND | 776-L78L33ACZTR | 094919-L78L33ACZTR | L78L33ACZTR | L78L33ACZTR | L78L33ACZTR | L78L33ACZTR | L78L33ACZTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L78L33ACZTR | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92 | TO-92; Other; TO-92-3 | TO-92 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |