STMicroelectronics, Inc. Ic, V Reg, 3.3V; Fixed Output Voltage Nom. Stmicroelectronics L78L33ACZ

Description
IC, V REG, 3.3V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG, 3.3V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, 3.3V; Fixed Output Voltage Nom. Stmicroelectronics - 58M8381 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, 3.3V; Fixed Output Voltage Nom. Stmicroelectronics
58M8381
Ic, V Reg, 3.3V; Fixed Output Voltage Nom. Stmicroelectronics 58M8381
IC, V REG, 3.3V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

IC, V REG, 3.3V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58M8381
Product Name Ic, V Reg, 3.3V; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 8.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details