STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L33ACZ

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7288-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7288-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7288-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78L33ACZ - 038572-L78L33ACZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L33ACZ
038572-L78L33ACZ
PMIC - PMIC - Voltage Regulators - Linear - L78L33ACZ 038572-L78L33ACZ
Manufacturer: STMicroelectronics Win Source Part Number: 038572-L78L33ACZ Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: L78L33AC Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 5.5mA to 6mA PSRR: 49dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): TS78L03CT B0G; UZR78L033C; ZSR0330C; Introduction Date: March 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038572-L78L33ACZ
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L78L33AC
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS78L03CT B0G; UZR78L033C; ZSR0330C;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3.3V 100mA 30V LDO Voltage Regulator IC
776-L78L33ACZ
Through-Hole 3.3V 100mA 30V LDO Voltage Regulator IC 776-L78L33ACZ
3.3V LDO Regulator, 100mA, 30V In, TO-92, Through Hole Product overview: L78L33ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 3.3V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3.3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L33ACZ can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 30V In, TO-92, Through Hole Product overview: L78L33ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 3.3V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3.3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L33ACZ can be used for catalog matching and distributor lookup.

Supplier's Site
STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3 - 761-L78L33ACZ - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3
761-L78L33ACZ
STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3 761-L78L33ACZ
STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3

STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78L33ACZ
Linear Voltage Regulators L78L33ACZ
Linear Voltage Regulators 3.3V 0.1A Positive

Linear Voltage Regulators 3.3V 0.1A Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L33ACZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L33ACZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L33ACZ
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - L78L33ACZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L33ACZ
PMIC - Voltage Regulators - Linear L78L33ACZ
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78L33ACZ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78L33ACZ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L33ACZ
IC REG LINEAR 3.3V 100MA TO92-3

IC REG LINEAR 3.3V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-7288-ND 038572-L78L33ACZ 776-L78L33ACZ 761-L78L33ACZ L78L33ACZ L78L33ACZ L78L33ACZ L78L33ACZ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78L33ACZ Through-Hole 3.3V 100mA 30V LDO Voltage Regulator IC STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3 Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data