100mA 3.3V Linear Regulator SOIC8
100mA 3.3V Linear Regulator SOIC8
Manufacturer: STMicroelectronics
Win Source Part Number: 095067-L78L33ACD13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L78L33AC
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS78L03CS RL; UZR78L033N8; ZR78L033N8TA;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR 3.3V 100MA 8SO
IC REG LINEAR 3.3V 100MA 8SO
IC REG LINEAR 3.3V 100MA 8SO
Linear Voltage Regulators 3.3V 0.1A Positive
| RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 8805314P | 095067-L78L33ACD13TR | 497-1199-1-ND | L78L33ACD13TR | L78L33ACD13TR | L78L33ACD13TR | L78L33ACD13TR |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L33ACD13TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Package Type | SOIC; Other; SOIC | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| IQ | 0.0060 amps | 0.0060 amps | 0.0055 amps | ||||
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed |