STMicroelectronics, Inc. Ic, Volt Reg, 3.3V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics L78L33ACD13TR

Description
IC, VOLT REG, 3.3V, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes
Datasheet
Description
IC, VOLT REG, 3.3V, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Volt Reg, 3.3V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 95M6583 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Reg, 3.3V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
95M6583
Ic, Volt Reg, 3.3V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 95M6583
IC, VOLT REG, 3.3V, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes

IC, VOLT REG, 3.3V, SOIC-8; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6583
Product Name Ic, Volt Reg, 3.3V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 8.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details