STMicroelectronics, Inc. Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics L78L33ABZ-AP

Description
VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics - 51AC9201 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics
51AC9201
Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics 51AC9201
VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9201
Product Name Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics
Input Voltage 8.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details