STMicroelectronics, Inc. Volt Reg, 3.3V, 0.1, -40 To 125Deg C Rohs Compliant Stmicroelectronics L78L33ABUTR

Description
VOLT REG, 3.3V, 0.1, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
VOLT REG, 3.3V, 0.1, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, 3.3V, 0.1, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0749 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, 3.3V, 0.1, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0749
Volt Reg, 3.3V, 0.1, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0749
VOLT REG, 3.3V, 0.1, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, 3.3V, 0.1, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics - 94W8523 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics
94W8523
V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics 94W8523
V REG, 1.7VDO, 0.1A, 3.3V, 5%, SOT-89; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 1.7VDO, 0.1A, 3.3V, 5%, SOT-89; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0749 94W8523
Product Name Volt Reg, 3.3V, 0.1, -40 To 125Deg C Rohs Compliant Stmicroelectronics V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 8.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details