STMicroelectronics, Inc. Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics L78L33ABD-TR

Description
VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics - 68X2885 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics
68X2885
Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics 68X2885
VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, 3.3V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:3.3V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics - 94W8522 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
94W8522
V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics 94W8522
V REG, 1.7VDO, 0.1A, 3.3V, 5%, 8SOIC; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 1.7VDO, 0.1A, 3.3V, 5%, 8SOIC; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:8.3V; Input Voltage Max:30V; Product Range:7833 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 68X2885 94W8522
Product Name Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C; Output Type Stmicroelectronics V Reg, 1.7Vdo, 0.1A, 3.3V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 8.3 to 30 volts 8.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details