STMicroelectronics, Inc. Linear Volt Reg, 24V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics L78L24ACUTR

Description
LINEAR VOLT REG, 24V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 24V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 24V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 24V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
51AC9199
Linear Volt Reg, 24V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics 51AC9199
LINEAR VOLT REG, 24V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

LINEAR VOLT REG, 24V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9199
Product Name Linear Volt Reg, 24V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details