Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1194563-L78L24ABUTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 100mA
Family Name: L78L24AB
Output Voltage: 24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA ~ 6.5mA
PSRR: 37dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-89-3
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): NJM#78L24UA-TE1; NJM78L24UA-TE1; NJM#78L24UA-TE2;
Introduction Date: July 22, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
24V FIXED POSITIVE REGULATOR, PSSO3, ROHS COMPLIANT, SOT-89, 3 PIN Product overview: L78L24ABUTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L24ABUTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 24V 100MA SOT89-3
IC REG LINEAR 24V 100MA SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L78L24ABUTR-ND | 1194563-L78L24ABUTR | 776-L78L24ABUTR | L78L24ABUTR | L78L24ABUTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L24ABUTR | 24V SOT-89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | SOT89; Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |