STMicroelectronics, Inc. 0.1A Voltage Regulator IC L78L18CD13TR

Description
0.1A positive voltage regulators Product overview: L78L18CD13TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L18CD13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.1A positive voltage regulators Product overview: L78L18CD13TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L18CD13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A Voltage Regulator IC
776-L78L18CD13TR
0.1A Voltage Regulator IC 776-L78L18CD13TR
0.1A positive voltage regulators Product overview: L78L18CD13TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L18CD13TR can be used for catalog matching and distributor lookup.

0.1A positive voltage regulators Product overview: L78L18CD13TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L18CD13TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - 6869600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869600
Voltage Regulators 6869600
Voltage Regulator 18V 0.1A SOIC8

Voltage Regulator 18V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 6869600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869600P
Voltage Regulators 6869600P
Voltage Regulator 18V 0.1A SOIC8

Voltage Regulator 18V 0.1A SOIC8

Supplier's Site
Voltage Regulators - 1657761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1657761
Voltage Regulators 1657761
Voltage Regulator 18V 0.1A SOIC8

Voltage Regulator 18V 0.1A SOIC8

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7281-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7281-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7281-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7281-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7281-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7281-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7281-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7281-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7281-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78L18CD13TR - 807240-L78L18CD13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L18CD13TR
807240-L78L18CD13TR
PMIC - PMIC - Voltage Regulators - Linear - L78L18CD13TR 807240-L78L18CD13TR
Manufacturer: STMicroelectronics Win Source Part Number: 807240-L78L18CD13TR Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 18V Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 40V PSRR: 38dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5.5mA Part Number Series: L78L18 Current - Supply (Maximum): 6mA

Manufacturer: STMicroelectronics
Win Source Part Number: 807240-L78L18CD13TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 18V
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 38dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5.5mA
Part Number Series: L78L18
Current - Supply (Maximum): 6mA

Buy Now
PMIC - Voltage Regulators - Linear - L78L18CD13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L18CD13TR
PMIC - Voltage Regulators - Linear L78L18CD13TR
IC REG LINEAR 18V 100MA 8SO

IC REG LINEAR 18V 100MA 8SO

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78L18CD13TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78L18CD13TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L18CD13TR
IC REG LINEAR 18V 100MA 8SO

IC REG LINEAR 18V 100MA 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78L18CD13TR
Linear Voltage Regulators L78L18CD13TR
Linear Voltage Regulators 18V 0.1A Positive

Linear Voltage Regulators 18V 0.1A Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L18CD13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L18CD13TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L18CD13TR
IC REG LINEAR 18V 100MA 8SO

IC REG LINEAR 18V 100MA 8SO

Supplier's Site
IC REG LINEAR 18V 100MA 8SO - 761-L78L18CD13TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 18V 100MA 8SO
761-L78L18CD13TR
IC REG LINEAR 18V 100MA 8SO 761-L78L18CD13TR
IC REG LINEAR 18V 100MA 8SO

IC REG LINEAR 18V 100MA 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L78L18CD13TR 6869600 6869600P 497-7281-1-ND 807240-L78L18CD13TR L78L18CD13TR L78L18CD13TR L78L18CD13TR L78L18CD13TR 761-L78L18CD13TR
Product Name 0.1A Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78L18CD13TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 18V 100MA 8SO
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SO SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Output Voltage 18 volts 18 volts 18 volts 18 volts 18 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
1500mA 5.5V Power Management IC - 713-BQ24315DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3300ART-2.7-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details