STMicroelectronics, Inc. Linear Volt Reg, 18V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics L78L18CD13TR

Description
LINEAR VOLT REG, 18V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 18V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 18V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9198 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 18V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
51AC9198
Linear Volt Reg, 18V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 51AC9198
LINEAR VOLT REG, 18V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

LINEAR VOLT REG, 18V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:18V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9198
Product Name Linear Volt Reg, 18V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 27 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details