STMicroelectronics, Inc. Linear Volt Reg, 18V, 0.1A, Sot-89-3; Output Type Stmicroelectronics L78L18ACUTR

Description
LINEAR VOLT REG, 18V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 18V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 18V, 0.1A, Sot-89-3; Output Type Stmicroelectronics - 51AC9197 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 18V, 0.1A, Sot-89-3; Output Type Stmicroelectronics
51AC9197
Linear Volt Reg, 18V, 0.1A, Sot-89-3; Output Type Stmicroelectronics 51AC9197
LINEAR VOLT REG, 18V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

LINEAR VOLT REG, 18V, 0.1A, SOT-89-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:40V; Product Range:18V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9197
Product Name Linear Volt Reg, 18V, 0.1A, Sot-89-3; Output Type Stmicroelectronics
Input Voltage 27 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details