STMicroelectronics, Inc. Output Type Stmicroelectronics L78L15ACZ.

Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; Qualification:-RoHS Compliant: Yes
Datasheet
Description
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Type Stmicroelectronics - 14AC9496 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Stmicroelectronics
14AC9496
Output Type Stmicroelectronics 14AC9496
Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; Qualification:-RoHS Compliant: Yes

Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14AC9496
Product Name Output Type Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details