Standard Regulator 15V 0.1A TO-92
Standard Regulator 15V 0.1A TO-92
Manufacturer: STMicroelectronics
Win Source Part Number: 018388-L78L15ACZ
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 6mA to 6.5mA
PSRR: 39dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
15V LDO Regulator, 100mA, 35V In, TO-92, Positive Product overview: L78L15ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L15ACZ can be used for catalog matching and distributor lookup.
100mA 39dB@(120Hz) null 15V Positive electrode 35V TO-92-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 15V 100MA TO92-3
IC REG LINEAR 15V 100MA TO92-3
IC REG LINEAR 15V 100MA TO92-3
Linear Voltage Regulators 15V 0.1A Positive
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7147774 | 1785183 | 018388-L78L15ACZ | 497-13129-ND | 776-L78L15ACZ | L78L15ACZ | L78L15ACZ | L78L15ACZ | L78L15ACZ | L78L15ACZ |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L15ACZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 100mA 35V LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | Fixed | |||||
| Package Type | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| IQ | 0.0065 amps | 0.0065 amps | 0.0060 amps | 0.0060 amps | ||||||
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive |