STMicroelectronics, Inc. Linear Volt Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics L78L15ACUTR

Description
LINEAR VOLT REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9196 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
51AC9196
Linear Volt Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics 51AC9196
LINEAR VOLT REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

LINEAR VOLT REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9196
Product Name Linear Volt Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details