15V Positive LDO Regulator, 100mA, TO-92, 3-Pin Product overview: L78L15ABZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L15ABZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1194557-L78L15ABZ
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 39dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Maximum Supply Current: 6.5mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Industrial
Family Part Number: L78L15A
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 15V
Voltage - Input (Maximum): 35V
Current - Quiescent (Iq): 6mA
IC REG LINEAR 15V 100MA TO92-3
IC REG LINEAR 15V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78L15ABZ | 497-7277-ND | 1194557-L78L15ABZ | L78L15ABZ | L78L15ABZ |
| Product Name | 15V 100mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L15ABZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Dropout Voltage | 1.7 volts |