STMicroelectronics, Inc. Linear Voltreg Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics L78L15ABUTR

Description
LINEAR VOLTREG REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTREG REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltreg Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics - 22AC8293 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
22AC8293
Linear Voltreg Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics 22AC8293
LINEAR VOLTREG REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 15V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1.7Vdo, 0.1A, 15V, 5%, 3Sot89; Fixed Output Voltage Nom. Stmicroelectronics - 94W8520 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.7Vdo, 0.1A, 15V, 5%, 3Sot89; Fixed Output Voltage Nom. Stmicroelectronics
94W8520
V Reg, 1.7Vdo, 0.1A, 15V, 5%, 3Sot89; Fixed Output Voltage Nom. Stmicroelectronics 94W8520
V REG, 1.7VDO, 0.1A, 15V, 5%, 3SOT89; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 1.7VDO, 0.1A, 15V, 5%, 3SOT89; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 22AC8293
Product Name Linear Voltreg Reg, 15V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details