STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - L78L15ABD13TR L78L15ABD13TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178162-L78L15ABD13T R Packaging: Tape & Reel Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6.5 mA Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 100 mA Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178162-L78L15ABD13T R Packaging: Tape & Reel Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6.5 mA Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 100 mA Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L78L15ABD13TR - 1178162-L78L15ABD13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L15ABD13TR
1178162-L78L15ABD13TR
PMIC - PMIC - Voltage Regulators - Linear - L78L15ABD13TR 1178162-L78L15ABD13TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178162-L78L15ABD13T R Packaging: Tape & Reel Polarity: Positive Output Type: Fixed Number of Outputs: 1 Quiescent Current: 6.5 mA Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 35 V Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 100 mA Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178162-L78L15ABD13TR
Packaging: Tape & Reel
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Quiescent Current: 6.5 mA
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 35 V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 100 mA
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
15V LDO Voltage Regulator IC
699-L78L15ABD13TR
15V LDO Voltage Regulator IC 699-L78L15ABD13TR
15V FIXED POSITIVE REGULATOR, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: L78L15ABD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78L15ABD13TR can be used for catalog matching and distributor lookup.

15V FIXED POSITIVE REGULATOR, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: L78L15ABD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78L15ABD13TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1178162-L78L15ABD13TR 699-L78L15ABD13TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - L78L15ABD13TR 15V LDO Voltage Regulator IC
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Special Features Multiple Outputs
Output Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data