STMicroelectronics, Inc. Ic, Reg Ldo, 12V, 100Ma, Sot89; Fixed Output Voltage Nom. Stmicroelectronics L78L12ACUTR

Description
IC, REG LDO, 12V, 100MA, SOT89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:15V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Description
IC, REG LDO, 12V, 100MA, SOT89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:15V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg Ldo, 12V, 100Ma, Sot89; Fixed Output Voltage Nom. Stmicroelectronics - 95M6582 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 12V, 100Ma, Sot89; Fixed Output Voltage Nom. Stmicroelectronics
95M6582
Ic, Reg Ldo, 12V, 100Ma, Sot89; Fixed Output Voltage Nom. Stmicroelectronics 95M6582
IC, REG LDO, 12V, 100MA, SOT89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:15V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

IC, REG LDO, 12V, 100MA, SOT89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:15V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6582
Product Name Ic, Reg Ldo, 12V, 100Ma, Sot89; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 12 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details