STMicroelectronics, Inc. Ldo, Fixed, 12V, 0.1A, To92-3; Output Type Stmicroelectronics L78L12ABZ

Description
LDO, FIXED, 12V, 0.1A, TO92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 100mA Linear Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 0.1A, TO92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 100mA Linear Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.1A, To92-3; Output Type Stmicroelectronics - 84Y5957 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.1A, To92-3; Output Type Stmicroelectronics
84Y5957
Ldo, Fixed, 12V, 0.1A, To92-3; Output Type Stmicroelectronics 84Y5957
LDO, FIXED, 12V, 0.1A, TO92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 100mA Linear Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

LDO, FIXED, 12V, 0.1A, TO92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 100mA Linear Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84Y5957
Product Name Ldo, Fixed, 12V, 0.1A, To92-3; Output Type Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details