STMicroelectronics, Inc. Linear Voltreg Reg, 12V, 0.1A, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics L78L12ABUTR

Description
LINEAR VOLTREG REG, 12V, 0.1A, SOT-89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTREG REG, 12V, 0.1A, SOT-89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltreg Reg, 12V, 0.1A, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics - 92Y9286 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 12V, 0.1A, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics
92Y9286
Linear Voltreg Reg, 12V, 0.1A, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics 92Y9286
LINEAR VOLTREG REG, 12V, 0.1A, SOT-89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 12V, 0.1A, SOT-89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1.7Vdo, 0.1A, 12V, 5%, 3Sot89; Fixed Output Voltage Nom. Stmicroelectronics - 94W8518 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.7Vdo, 0.1A, 12V, 5%, 3Sot89; Fixed Output Voltage Nom. Stmicroelectronics
94W8518
V Reg, 1.7Vdo, 0.1A, 12V, 5%, 3Sot89; Fixed Output Voltage Nom. Stmicroelectronics 94W8518
V REG, 1.7VDO, 0.1A, 12V, 5%, 3SOT89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 1.7VDO, 0.1A, 12V, 5%, 3SOT89; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92Y9286
Product Name Linear Voltreg Reg, 12V, 0.1A, Sot-89; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details