Manufacturer: STMicroelectronics
Win Source Part Number: 018381-L78L12ABUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 6mA to 6.5mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
12V 100mA LDO Voltage Regulator, SOT-89, 35V In Product overview: L78L12ABUTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 35V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L12ABUTR can be used for catalog matching and distributor lookup.
Voltage Regulator 12V 0.1A SOT89
Voltage Regulator 12V 0.1A SOT89
Voltage Regulator 12V 0.1A SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
IC REG LINEAR 12V 100MA SOT89-3
IC REG LINEAR 12V 100MA SOT89-3
42dB@(120Hz) 100mA null 12V Positive electrode 35V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 12V 100MA SOT89-3
Linear Voltage Regulators Pos Vltg regulators
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018381-L78L12ABUTR | 776-L78L12ABUTR | 6869473 | 6869473P | 497-7768-6-ND | L78L12ABUTR | L78L12ABUTR | L78L12ABUTR | L78L12ABUTR | L78L12ABUTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78L12ABUTR | 12V 100mA 35V SOT-89 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | SOT89; Other; SOT-89-3 | Other; SOT-89 | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; TO-243AA | Other; TO-243AA | SOT89 | |||
| Life Cycle Stage | Maturity; Active |