STMicroelectronics Custom Parts - Custom Parts (J - M) - L78L12ABD L78L12ABD

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218409-L78L12ABD Voltage: 12 V Polarity: Positive Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 6.5 mA Output Current: 100 mA Output Voltage: 12 V Categories: Custom Parts Case / Package: SO Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 40 V Max Operating Temperature: 125 °C Nominal Output Voltage: 12 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218409-L78L12ABD Voltage: 12 V Polarity: Positive Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 6.5 mA Output Current: 100 mA Output Voltage: 12 V Categories: Custom Parts Case / Package: SO Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 40 V Max Operating Temperature: 125 °C Nominal Output Voltage: 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - L78L12ABD - 1218409-L78L12ABD - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - L78L12ABD
1218409-L78L12ABD
Custom Parts - Custom Parts (J - M) - L78L12ABD 1218409-L78L12ABD
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218409-L78L12ABD Voltage: 12 V Polarity: Positive Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 6.5 mA Output Current: 100 mA Output Voltage: 12 V Categories: Custom Parts Case / Package: SO Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 40 V Max Operating Temperature: 125 °C Nominal Output Voltage: 12 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218409-L78L12ABD
Voltage: 12 V
Polarity: Positive
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 6.5 mA
Output Current: 100 mA
Output Voltage: 12 V
Categories: Custom Parts
Case / Package: SO
Max Input Voltage: 40 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 40 V
Max Operating Temperature: 125 °C
Nominal Output Voltage: 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1218409-L78L12ABD
Product Name Custom Parts - Custom Parts (J - M) - L78L12ABD
Unlock Full Specs
to access all available technical data