STMicroelectronics, Inc. Volt Reg, Fixed, 10V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics L78L10ACUTR

Description
VOLT REG, FIXED, 10V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:16V; Input Voltage Max:35V; Product Range:10V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 10V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:16V; Input Voltage Max:35V; Product Range:10V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 10V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics - 51AC9195 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 10V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics
51AC9195
Volt Reg, Fixed, 10V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics 51AC9195
VOLT REG, FIXED, 10V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:16V; Input Voltage Max:35V; Product Range:10V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, 10V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:16V; Input Voltage Max:35V; Product Range:10V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9195
Product Name Volt Reg, Fixed, 10V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics
Input Voltage 16 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details