STMicroelectronics, Inc. 9V 100mA 30V LDO Voltage Regulator IC L78L09CD13TR

Description
9V 100mA LDO Linear Voltage Regulator, 30V In, SO Package Product overview: L78L09CD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09CD13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9V 100mA LDO Linear Voltage Regulator, 30V In, SO Package Product overview: L78L09CD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09CD13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 100mA 30V LDO Voltage Regulator IC
776-L78L09CD13TR
9V 100mA 30V LDO Voltage Regulator IC 776-L78L09CD13TR
9V 100mA LDO Linear Voltage Regulator, 30V In, SO Package Product overview: L78L09CD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09CD13TR can be used for catalog matching and distributor lookup.

9V 100mA LDO Linear Voltage Regulator, 30V In, SO Package Product overview: L78L09CD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09CD13TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1193-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1193-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1193-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1193-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1193-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1193-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78L09CD13TR - 007574-L78L09CD13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L09CD13TR
007574-L78L09CD13TR
PMIC - PMIC - Voltage Regulators - Linear - L78L09CD13TR 007574-L78L09CD13TR
Manufacturer: STMicroelectronics Win Source Part Number: 007574-L78L09CD13TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 9V Operating Supply Current: 5.5mA to 6mA PSRR: 44dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 007574-L78L09CD13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 5.5mA to 6mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L78L09CD13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L09CD13TR
PMIC - Voltage Regulators - Linear L78L09CD13TR
IC REG LINEAR 9V 100MA 8SO

IC REG LINEAR 9V 100MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L09CD13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L09CD13TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L09CD13TR
IC REG LINEAR 9V 100MA 8SO

IC REG LINEAR 9V 100MA 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-L78L09CD13TR 497-1193-1-ND 007574-L78L09CD13TR L78L09CD13TR L78L09CD13TR
Product Name 9V 100mA 30V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78L09CD13TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SO SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO SOIC
Output Voltage 9 volts 9 volts 9 volts 9 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data