STMicroelectronics, Inc. Linear Volt Reg, 9V, 0.1A, 0 To 125Degc Rohs Compliant Stmicroelectronics L78L09ACZ-AP

Description
LINEAR VOLT REG, 9V, 0.1A, 0 TO 125DEGC ROHS COMPLIANT: YES
Description
LINEAR VOLT REG, 9V, 0.1A, 0 TO 125DEGC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, part number 53AH7077, is designed to provide a fixed output voltage of 9V with a maximum output current of 100 mA. It operates effectively within a temperature range of 0 to 125 degrees Celsius and is compliant with RoHS standards. This regulator features internal current limiting and thermal shutdown for enhanced reliability, making it suitable for various applications, including local regulation to reduce noise and distribution issues. It does not require external components for operation, simplifying integration into circuits. The device is available with output voltage tolerances of ± 4% or ± 8%, allowing for flexibility in design requirements.

Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, part number 53AH7077, is designed to provide a fixed output voltage of 9V with a maximum output current of 100 mA. It operates effectively within a temperature range of 0 to 125 degrees Celsius and is compliant with RoHS standards. This regulator features internal current limiting and thermal shutdown for enhanced reliability, making it suitable for various applications, including local regulation to reduce noise and distribution issues. It does not require external components for operation, simplifying integration into circuits. The device is available with output voltage tolerances of ± 4% or ± 8%, allowing for flexibility in design requirements.

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 9V, 0.1A, 0 To 125Degc Rohs Compliant Stmicroelectronics - 53AH7077 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 9V, 0.1A, 0 To 125Degc Rohs Compliant Stmicroelectronics
53AH7077
Linear Volt Reg, 9V, 0.1A, 0 To 125Degc Rohs Compliant Stmicroelectronics 53AH7077
LINEAR VOLT REG, 9V, 0.1A, 0 TO 125DEGC ROHS COMPLIANT: YES

LINEAR VOLT REG, 9V, 0.1A, 0 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53AH7077
Product Name Linear Volt Reg, 9V, 0.1A, 0 To 125Degc Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details