STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L09ACZ-AP

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16174-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16174-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16174-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16174-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16174-3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16174-3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L78L09ACZ-AP - 070610-L78L09ACZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L09ACZ-AP
070610-L78L09ACZ-AP
PMIC - PMIC - Voltage Regulators - Linear - L78L09ACZ-AP 070610-L78L09ACZ-AP
Manufacturer: STMicroelectronics Win Source Part Number: 070610-L78L09ACZ-AP Packaging: AMMO PACKAGE Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 9V Operating Supply Current: 5.5mA to 6mA PSRR: 44dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 070610-L78L09ACZ-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 5.5mA to 6mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole 9V 100mA 30V LDO Voltage Regulator IC
776-L78L09ACZ-AP
Through-Hole 9V 100mA 30V LDO Voltage Regulator IC 776-L78L09ACZ-AP
9V LDO Regulator, 100mA, 30V In, TO-92, Through Hole Product overview: L78L09ACZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 9V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 9V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09ACZ-AP can be used for catalog matching and distributor lookup.

9V LDO Regulator, 100mA, 30V In, TO-92, Through Hole Product overview: L78L09ACZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 9V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 9V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09ACZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78L09ACZ-AP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78L09ACZ-AP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L09ACZ-AP
IC REG LINEAR 9V 100MA TO92-3

IC REG LINEAR 9V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L09ACZ-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L09ACZ-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L09ACZ-AP
IC REG LINEAR 9V 100MA TO92-3

IC REG LINEAR 9V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - L78L09ACZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L09ACZ-AP
PMIC - Voltage Regulators - Linear L78L09ACZ-AP
IC REG LINEAR 9V 100MA TO92-3

IC REG LINEAR 9V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-16174-1-ND 070610-L78L09ACZ-AP 776-L78L09ACZ-AP L78L09ACZ-AP L78L09ACZ-AP L78L09ACZ-AP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L78L09ACZ-AP Through-Hole 9V 100mA 30V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92-3 Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data