STMicroelectronics, Inc. Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics L78L09ACUTR

Description
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet
Description
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics - 33R0216 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics
33R0216
Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics 33R0216
IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Linear Volt Reg, 9V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5624 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Reg, 9V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5624
Ic, Linear Volt Reg, 9V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5624
IC, LINEAR VOLT REG, 9V, SOT-89-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR VOLT REG, 9V, SOT-89-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33R0216
Product Name Ic, Voltage Regulator; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details