Manufacturer: STMicroelectronics
Win Source Part Number: 1051361-L78L09ABZ
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 5.5mA to 6mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Voltage Regulator 9V 0.1A TO-92
Voltage Regulator 9V 0.1A TO-92
Voltage Regulator 9V 0.1A TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
9V 100mA Positive LDO Voltage Regulator, TO-92, 30V In Product overview: L78L09ABZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09ABZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 100MA TO92-3
IC REG LINEAR 9V 100MA TO92-3
IC REG LINEAR 9V 100MA TO92-3
Linear Voltage Regulators 9.0V 0.1A Positive
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1051361-L78L09ABZ | 6869559 | 6869559P | 497-7274-ND | 776-L78L09ABZ | L78L09ABZ | L78L09ABZ | L78L09ABZ | L78L09ABZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78L09ABZ | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 9V 100mA 30V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Life Cycle Stage | Maturity; Active | ||||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |