STMicroelectronics, Inc. Linear Volt Reg, 9V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics L78L09ABZ

Description
LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 9V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9192 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 9V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
51AC9192
Linear Volt Reg, 9V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics 51AC9192
LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

LINEAR VOLT REG, 9V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:9V 100mA Linear Voltage Regulators; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9192
Product Name Linear Volt Reg, 9V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details