STMicroelectronics, Inc. Linear Voltreg Reg, 9V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics L78L09ABUTR

Description
LINEAR VOLTREG REG, 9V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTREG REG, 9V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltreg Reg, 9V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics - 01AC4897 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 9V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
01AC4897
Linear Voltreg Reg, 9V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics 01AC4897
LINEAR VOLTREG REG, 9V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 9V, 0.1A, SOT-89-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:15V; Input Voltage Max:30V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC4897
Product Name Linear Voltreg Reg, 9V, 0.1A, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 15 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details