Manufacturer: STMicroelectronics
Win Source Part Number: 018378-L78L09ABUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 5.5mA to 6mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
9V 100mA LDO Voltage Regulator, SOT-89, 30V In Product overview: L78L09ABUTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 30V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09ABUTR can be used for catalog matching and distributor lookup.
Positive voltage regulators
Linear Voltage Regulators 9.0V 0.1A Positive
IC REG LINEAR 9V 100MA SOT89-3
44dB@(120Hz) 100mA Fixed 9V Positive electrode 30V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 9V 100MA SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018378-L78L09ABUTR | 497-7273-6-ND | 776-L78L09ABUTR | L78L09ABUTR | L78L09ABUTR | L78L09ABUTR | L78L09ABUTR | L78L09ABUTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78L09ABUTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 9V 100mA 30V SOT-89 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; SOT-89 | SOT89 | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active |