STMicroelectronics Voltage Regulators - Linear L78L09ABD13TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The L78L09ABD13TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9V with a maximum output current of 100 mA. It features internal current limiting and thermal shutdown protection, ensuring reliability and safety during operation. The device does not require external components for basic functionality, simplifying integration into various applications. It is suitable for local or on-card regulation, effectively addressing noise and distribution issues associated with single-point regulation. The L78L09ABD13TR is available in multiple package options, including SO-8, and offers a selection of output voltage tolerances of ± 4% or ± 8%. This regulator is ideal for engineers seeking a compact and efficient solution for voltage regulation in their designs.

Datasheet Summary
Powered by GS/AI

The L78L09ABD13TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9V with a maximum output current of 100 mA. It features internal current limiting and thermal shutdown protection, ensuring reliability and safety during operation. The device does not require external components for basic functionality, simplifying integration into various applications. It is suitable for local or on-card regulation, effectively addressing noise and distribution issues associated with single-point regulation. The L78L09ABD13TR is available in multiple package options, including SO-8, and offers a selection of output voltage tolerances of ± 4% or ± 8%. This regulator is ideal for engineers seeking a compact and efficient solution for voltage regulation in their designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L78L09ABD13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L78L09ABD13TR
Voltage Regulators - Linear L78L09ABD13TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L78L09ABD13TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904442 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details