STMicroelectronics, Inc. Linear Voltage Regulator, 8V, To-92; Fixed Output Voltage Nom. Stmicroelectronics L78L08ACZTR

Description
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 8V, To-92; Fixed Output Voltage Nom. Stmicroelectronics - 89K1351 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 8V, To-92; Fixed Output Voltage Nom. Stmicroelectronics
89K1351
Linear Voltage Regulator, 8V, To-92; Fixed Output Voltage Nom. Stmicroelectronics 89K1351
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 8V, TO-92; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site
Volt Reg, Fixed, 8V, 0,1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics - 47AK6642 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 8V, 0,1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics
47AK6642
Volt Reg, Fixed, 8V, 0,1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics 47AK6642
VOLT REG, FIXED, 8V, 0,1A, 0 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, FIXED, 8V, 0,1A, 0 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 89K1351 47AK6642
Product Name Linear Voltage Regulator, 8V, To-92; Fixed Output Voltage Nom. Stmicroelectronics Volt Reg, Fixed, 8V, 0,1A, 0 To 125Deg C Rohs Compliant Stmicroelectronics
Input Voltage 14 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details