STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L08ACZ

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-2954-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-2954-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-2954-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - 1891324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1891324
Voltage Regulators 1891324
Linear voltage regulator,L78L08ACZ 8V

Linear voltage regulator,L78L08ACZ 8V

Supplier's Site
Voltage Regulators - 1891324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1891324P
Voltage Regulators 1891324P
Linear voltage regulator,L78L08ACZ 8V

Linear voltage regulator,L78L08ACZ 8V

Supplier's Site
Voltage Regulators - 1785117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1785117
Voltage Regulators 1785117
Linear voltage regulator,L78L08ACZ 8V

Linear voltage regulator,L78L08ACZ 8V

Supplier's Site
Singapore, Singapore
8V 100mA 30V LDO Voltage Regulator IC
776-L78L08ACZ
8V 100mA 30V LDO Voltage Regulator IC 776-L78L08ACZ
8V LDO Regulator, 100mA, 30V In, TO-92, Positive Product overview: L78L08ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L08ACZ can be used for catalog matching and distributor lookup.

8V LDO Regulator, 100mA, 30V In, TO-92, Positive Product overview: L78L08ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L08ACZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L78L08ACZ - 007573-L78L08ACZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L08ACZ
007573-L78L08ACZ
PMIC - PMIC - Voltage Regulators - Linear - L78L08ACZ 007573-L78L08ACZ
Manufacturer: STMicroelectronics Win Source Part Number: 007573-L78L08ACZ Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: L78L08AC Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 5.5mA to 6mA PSRR: 45dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MC78L08BPAMMO; MC78L08BP-AP; TA78L08S; Introduction Date: June 22, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 007573-L78L08ACZ
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L78L08AC
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 5.5mA to 6mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC78L08BPAMMO; MC78L08BP-AP; TA78L08S;
Introduction Date: June 22, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78L08ACZ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78L08ACZ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L08ACZ
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L08ACZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L08ACZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L08ACZ
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - L78L08ACZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L08ACZ
PMIC - Voltage Regulators - Linear L78L08ACZ
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78L08ACZ
Linear Voltage Regulators L78L08ACZ
Linear Voltage Regulators 8.0V 0.1A Positive

Linear Voltage Regulators 8.0V 0.1A Positive

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - L78L08ACZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
L78L08ACZ
Power Supply Chip >> Linear Voltage Regulators (LDO) L78L08ACZ
100mA 45dB@(120Hz) null 8V Positive electrode 30V TO-92-3 Linear Voltage Regulators (LDO) ROHS

100mA 45dB@(120Hz) null 8V Positive electrode 30V TO-92-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-2954-ND 1891324 1891324P 776-L78L08ACZ 007573-L78L08ACZ L78L08ACZ L78L08ACZ L78L08ACZ L78L08ACZ L78L08ACZ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 8V 100mA 30V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78L08ACZ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; To-92 TO-92; Other; TO-92 Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3301AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details