STMicroelectronics, Inc. Linear Voltage Regulator, 8V, To-92; Output Type Stmicroelectronics L78L08ACZ

Description
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, 8V, TO-92 from STMicroelectronics is designed to provide a fixed output voltage of 8V with a maximum output current of 100 mA. It operates with an input voltage range of 14V to 30V and features thermal overload protection and short-circuit protection, ensuring reliable operation in various applications. The device does not require any external components, simplifying integration into circuits. It is available in two accuracy options: ± 4% and ± 8%. This regulator is suitable for local or on-card regulation, helping to eliminate noise and distribution issues associated with single-point regulation.

Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, 8V, TO-92 from STMicroelectronics is designed to provide a fixed output voltage of 8V with a maximum output current of 100 mA. It operates with an input voltage range of 14V to 30V and features thermal overload protection and short-circuit protection, ensuring reliable operation in various applications. The device does not require any external components, simplifying integration into circuits. It is available in two accuracy options: ± 4% and ± 8%. This regulator is suitable for local or on-card regulation, helping to eliminate noise and distribution issues associated with single-point regulation.

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 8V, To-92; Output Type Stmicroelectronics - 89K1350 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 8V, To-92; Output Type Stmicroelectronics
89K1350
Linear Voltage Regulator, 8V, To-92; Output Type Stmicroelectronics 89K1350
LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 8V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K1350
Product Name Linear Voltage Regulator, 8V, To-92; Output Type Stmicroelectronics
Input Voltage 14 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details