Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
0.1A positive voltage regulators Product overview: L78L08ABZTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L08ABZTR can be used for catalog matching and distributor lookup.
Voltage Regulator 8V 0.1A TO-92
Voltage Regulator 8V 0.1A TO-92
Voltage Regulator 8V 0.1A TO-92
Manufacturer: STMicroelectronics
Win Source Part Number: 205923-L78L08ABZTR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 5.5mA to 6mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG LINEAR 8V 100MA TO92-3
Linear Voltage Regulators 8.0V 0.1A Positive
IC REG LINEAR 8V 100MA TO92-3
IC REG LINEAR 8V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-L78L08ABZTR-ND | 776-L78L08ABZTR | 6869656 | 6869656P | 205923-L78L08ABZTR | L78L08ABZTR | L78L08ABZTR | L78L08ABZTR | L78L08ABZTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.1A Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L08ABZTR | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92 | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |