STMicroelectronics, Inc. Ic, Linear Volt Reg, 8V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics L78L08ABUTR

Description
IC, LINEAR VOLT REG, 8V, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, LINEAR VOLT REG, 8V, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Linear Volt Reg, 8V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5623 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Reg, 8V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5623
Ic, Linear Volt Reg, 8V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5623
IC, LINEAR VOLT REG, 8V, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR VOLT REG, 8V, SOT-89-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, V Reg, 8V, Smd; Fixed Output Voltage Nom. Stmicroelectronics - 58M8379 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, 8V, Smd; Fixed Output Voltage Nom. Stmicroelectronics
58M8379
Ic, V Reg, 8V, Smd; Fixed Output Voltage Nom. Stmicroelectronics 58M8379
IC, V REG, 8V, SMD; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

IC, V REG, 8V, SMD; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45Y5623
Product Name Ic, Linear Volt Reg, 8V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 14 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details