STMicroelectronics, Inc. Volt Reg, Fixed, 8V, 0.1A, 125Deg C; Output Type Stmicroelectronics L78L08ABD13TR

Description
VOLT REG, FIXED, 8V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:8V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 8V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:8V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 8V, 0.1A, 125Deg C; Output Type Stmicroelectronics - 26M0536 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 8V, 0.1A, 125Deg C; Output Type Stmicroelectronics
26M0536
Volt Reg, Fixed, 8V, 0.1A, 125Deg C; Output Type Stmicroelectronics 26M0536
VOLT REG, FIXED, 8V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:8V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, 8V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:8V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Linear Volt Reg, 8V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5622 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Reg, 8V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
45Y5622
Ic, Linear Volt Reg, 8V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 45Y5622
IC, LINEAR VOLT REG, 8V, SOIC-8; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR VOLT REG, 8V, SOIC-8; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:30V; Product Range:7808 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 26M0536 45Y5622
Product Name Volt Reg, Fixed, 8V, 0.1A, 125Deg C; Output Type Stmicroelectronics Ic, Linear Volt Reg, 8V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 14 to 30 volts 14 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details