Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 018373-L78L08ABD13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 5.5mA to 6mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
8V 100mA LDO Voltage Regulator, 30V In, SO Package Product overview: L78L08ABD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L08ABD13TR can be used for catalog matching and distributor lookup.
L78L08ABD13TR, LDO Voltage Regulators
L78L08ABD13TR, LDO Voltage Regulators
L78L08ABD13TR, LDO Voltage Regulators
IC REG LINEAR 8V 100MA 8SO
IC REG LINEAR 8V 100MA 8SO
Linear Voltage Regulators 8.0V 0.1A Positive
IC REG LINEAR 8V 100MA 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1187-6-ND | 018373-L78L08ABD13TR | 776-L78L08ABD13TR | 1961937P | 1961936 | L78L08ABD13TR | L78L08ABD13TR | L78L08ABD13TR | L78L08ABD13TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L08ABD13TR | 8V 100mA 30V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SO | Other; SO | Other; SO | Other; So | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |