Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1194542-L78L06ACZ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 46dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Maximum Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: L78L06A
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 6V
Voltage - Input (Maximum): 30V
Current - Quiescent (Iq): 5.5mA
6V LDO Regulator, 100mA, TO-92, 30V In, Positive Product overview: L78L06ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L06ACZ can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 100MA TO92-3
IC REG LINEAR 6V 100MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-2953-5-ND | 1194542-L78L06ACZ | 776-L78L06ACZ | L78L06ACZ | L78L06ACZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L06ACZ | 6V 100mA 30V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |