STMicroelectronics, Inc. Linear Voltage Regulator, 6V, 8-Soic; Output Type Stmicroelectronics L78L06ACD13TR

Description
LINEAR VOLTAGE REGULATOR, 6V, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, 6V, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 6V, 8-Soic; Output Type Stmicroelectronics - 89K1346 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 6V, 8-Soic; Output Type Stmicroelectronics
89K1346
Linear Voltage Regulator, 6V, 8-Soic; Output Type Stmicroelectronics 89K1346
LINEAR VOLTAGE REGULATOR, 6V, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 6V, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:7806 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K1346
Product Name Linear Voltage Regulator, 6V, 8-Soic; Output Type Stmicroelectronics
Input Voltage 12 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details