Manufacturer: STMicroelectronics
Win Source Part Number: 1194541-L78L06ACD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 46dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: L78L06A
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 6V
Voltage - Input (Maximum): 30V
Current - Quiescent (Iq): 5.5mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
6V FIXED POSITIVE REGULATOR, PDSO8, SO-8 Product overview: L78L06ACD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L06ACD can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 100MA 8SO
IC REG LINEAR 6V 100MA 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1194541-L78L06ACD | L78L06ACD-ND | 776-L78L06ACD | L78L06ACD | L78L06ACD |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78L06ACD | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |