VOLT REG, FIXED, 6V, 0.1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:12V; Input Voltage Max:30V; Product Range:6V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 51AC9188 |
| Product Name | Volt Reg, Fixed, 6V, 0.1A, 125Deg C; Output Type Stmicroelectronics |
| Input Voltage | 12 to 30 volts |