STMicroelectronics, Inc. Volt Reg, Fixed, 5V, 0.1A, 0 To 125Deg C; Output Type Stmicroelectronics L78L05CZ

Description
VOLT REG, FIXED, 5V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 5V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 5V, 0.1A, 0 To 125Deg C; Output Type Stmicroelectronics - 51AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 5V, 0.1A, 0 To 125Deg C; Output Type Stmicroelectronics
51AC9187
Volt Reg, Fixed, 5V, 0.1A, 0 To 125Deg C; Output Type Stmicroelectronics 51AC9187
VOLT REG, FIXED, 5V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, 5V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9187
Product Name Volt Reg, Fixed, 5V, 0.1A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details